Signal Crimp Contact, Male, Tin Plated Copper Alloy, 13-17AWG, Straight Product overview: 2-964302-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-964302-1 can be used for catalog matching and distributor lookup.
Tab Contact Tin 13-17 AWG Crimp Power
Tab Contact Tin 13-17 AWG Crimp Power
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333792-2-964302-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 3,300
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -2-964302-1-CSI,A123
Base Product Number: 964302
RoHS Status: ROHS3 Compliant
Connectors
Automotive Connectors FLACHSTECKER2 8X0 8
FLACHSTECKER2,8X0,8 ROHS COMPLIANT: YES
FLACHSTECKER2,8X0,8 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-2-964302-1 | A123023CT-ND | 1333792-2-964302-1 | 2-964302-1 | 792-2-964302-1 | 23AH4196 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Connectors FLACHSTECKER2 8X0 8 | Flachstecker2,8X0,8 Rohs Compliant Amp - Te Connectivity | |
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |