Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333913-2-964300-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123022CT,-2-964300-
Base Product Number: 964300
RoHS Status: RoHS Compliant
Contact PIN Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 2-964300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-964300-1 can be used for catalog matching and distributor lookup.
Connectors
Tab Contact Tin 17-20 AWG Crimp Power
Tab Contact Tin 17-20 AWG Crimp Power
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333913-2-964300-1 | 332-2-964300-1 | 2-964300-1 | A123022TR-ND | 18AH0116 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Rectangular Connector Contacts | Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |