TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-964292-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333589-2-964292-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-964292-1-ND,-2-964 292-1-LSI,A123020CT, A123020TR Base Product Number: 964292 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333589-2-964292-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-964292-1-ND,-2-964 292-1-LSI,A123020CT, A123020TR Base Product Number: 964292 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333589-2-964292-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333589-2-964292-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333589-2-964292-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333589-2-964292-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-964292-1-ND,-2-964 292-1-LSI,A123020CT, A123020TR Base Product Number: 964292 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333589-2-964292-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2-964292-1-ND,-2-964292-1-LSI,A123020CT,A123020TR
Base Product Number: 964292
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A123020TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123020TR-ND
Rectangular Connector Contacts A123020TR-ND
Tab Contact Tin 20-24 AWG Crimp Power

Tab Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123020CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123020CT-ND
Rectangular Connector Contacts A123020CT-ND
Tab Contact Tin 20-24 AWG Crimp Power

Tab Contact Tin 20-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2-964292-1
Electronic Connector 332-2-964292-1
Signal Crimp Contact, Male, 20-24AWG, Tin Plated, Straight Product overview: 2-964292-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-964292-1 can be used for catalog matching and distributor lookup.

Signal Crimp Contact, Male, 20-24AWG, Tin Plated, Straight Product overview: 2-964292-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-964292-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Tab, Crimp, 21Awg Rohs Compliant Amp - Te Connectivity - 74AJ8841 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 21Awg Rohs Compliant Amp - Te Connectivity
74AJ8841
Automotive Contact, Tab, Crimp, 21Awg Rohs Compliant Amp - Te Connectivity 74AJ8841
AUTOMOTIVE CONTACT, TAB, CRIMP, 21AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, TAB, CRIMP, 21AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333589-2-964292-1 A123020TR-ND 332-2-964292-1 74AJ8841
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Electronic Connector Automotive Contact, Tab, Crimp, 21Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details