Socket Contact Gold 17-20 AWG Crimp Power
Socket Contact Gold 17-20 AWG Crimp Power
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333463-2-964286-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -2-964286-1-CSI,-2-9
Base Product Number: 964286
RoHS Status: ROHS3 Compliant
Contact SKT Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 2-964286-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-964286-1 can be used for catalog matching and distributor lookup.
JUN-POW-TIM CONTACT ROHS COMPLIANT: YES
JPT A REC 2.8 Contact SWS Au
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107009TR-ND | 1333463-2-964286-1 | 332-2-964286-1 | 22J0815 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Jun-Pow-Tim Contact Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |