TE Connectivity
Automotive Terminals
2-964273-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM [.08 - .11 INCH ] Tab Length : 19.55 MM [.769 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 13, 17, 16, 15 Wire Size Search (MMSQ) : 1.3, 2.08, 1.65, 1.01, 2.63
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM [.08 - .11 INCH ] Tab Length : 19.55 MM [.769 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 13, 17, 16, 15 Wire Size Search (MMSQ) : 1.3, 2.08, 1.65, 1.01, 2.63
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM [.08 - .11 INCH ] Tab Length : 19.55 MM [.769 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 13, 17, 16, 15 Wire Size Search (MMSQ) : 1.3, 2.08, 1.65, 1.01, 2.63
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 30
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : 2.2 - 3 MM [.08 - .11 INCH ]
- Tab Length : 19.55 MM [.769 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size Search (AWG) : 14, 13, 17, 16, 15
- Wire Size Search (MMSQ) : 1.3, 2.08, 1.65, 1.01, 2.63
Industry Standards
- Compatible With Agency/Standards Products : DIN 72036
Operation/Application
- Compatible With Wire Base Material : Copper
- Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-964273-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details