Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333649-2-963964-7
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Contact Termination: Press-Fit
Pin or Socket: Pin
Standard Package: 50,000
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A141418CT,A141418DKR
Base Product Number: 963964
RoHS Status: ROHS3 Compliant
Contact PIN Press Fit ST Cable Mount T/R Automotive Product overview: 2-963964-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-963964-7 can be used for catalog matching and distributor lookup.
Connectors
Pin Contact Tin Press-Fit
Pin Contact Tin Press-Fit
MQS STIFTE MAGZ ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333649-2-963964-7 | 332-2-963964-7 | 2-963964-7 | A141418TR-ND | 12H4578 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Rectangular Connector Contacts | Mqs Stifte Magz Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |