TE Connectivity PCB Headers & Receptacles 2-963224-1

Description
Body Features Connector & Keying Code : B1 Primary Product Color : Gray Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .062 INCH ] Dimensions Connector Length : 92 MM  [3.62 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : B1 Primary Product Color : Gray Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .062 INCH ] Dimensions Connector Length : 92 MM  [3.62 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-963224-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-963224-1
PCB Headers & Receptacles 2-963224-1
Body Features Connector & Keying Code : B1 Primary Product Color : Gray Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .062 INCH ] Dimensions Connector Length : 92 MM  [3.62 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Connector & Keying Code : B1
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .062 INCH ]

Dimensions


  • Connector Length : 92 MM  [3.62 INCH ]
  • Connector Width : 37.1 MM  [1.46 INCH ]
  • Profile Height from PCB : 32.5 MM  [1.27 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 100
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-963224-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 064002-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 1.6 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103327-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details