TE Connectivity Automotive Headers 2-963181-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .6 MM , .8 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ] Dimensions Product Length : 73.3 MM  [2.88 INCH ] Product Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 54.2 MM  [2.13 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .6 MM , .8 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ] Dimensions Product Length : 73.3 MM  [2.88 INCH ] Product Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 54.2 MM  [2.13 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-963181-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-963181-1
Automotive Headers 2-963181-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .6 MM , .8 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ] Dimensions Product Length : 73.3 MM  [2.88 INCH ] Product Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 54.2 MM  [2.13 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 56
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 56
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .6 MM , .8 MM  [.023 INCH , .031 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ]

Dimensions


  • Product Length : 73.3 MM  [2.88 INCH ]
  • Product Width : 37.8 MM  [1.48 INCH ]
  • Profile Height from PCB : 54.2 MM  [2.13 INCH ]

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector System : Wire-to-Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-963181-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6887 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Rectangular Connector Housings - 17-1-1670919-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
5 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details