TE Connectivity Rectangular Connector Contacts 2-962916-1

Description
Tab Contact Tin 14-16 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123019CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123019CT-ND
Rectangular Connector Contacts A123019CT-ND
Tab Contact Tin 14-16 AWG Crimp

Tab Contact Tin 14-16 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123019TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123019TR-ND
Rectangular Connector Contacts A123019TR-ND
Tab Contact Tin 14-16 AWG Crimp

Tab Contact Tin 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2-962916-1
Electronic Connector 332-2-962916-1
Power Contact Pin, Crimp, ST, Cable Mount, 13-17AWG, Tin Product overview: 2-962916-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-962916-1 can be used for catalog matching and distributor lookup.

Power Contact Pin, Crimp, ST, Cable Mount, 13-17AWG, Tin Product overview: 2-962916-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-962916-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 17R8789 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
17R8789
Automotive Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 17R8789
AUTOMOTIVE CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7309 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7309
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7309
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 18AH0115 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
18AH0115
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 18AH0115
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123019CT-ND 332-2-962916-1 17R8789
Product Name Rectangular Connector Contacts Electronic Connector Automotive Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data