TE Connectivity Rectangular Connector Contacts 2-929937-1

Description
Socket Contact Gold 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123015CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123015CT-ND
Rectangular Connector Contacts A123015CT-ND
Socket Contact Gold 13-17 AWG Crimp Power

Socket Contact Gold 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123015TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123015TR-ND
Rectangular Connector Contacts A123015TR-ND
Socket Contact Gold 13-17 AWG Crimp Power

Socket Contact Gold 13-17 AWG Crimp Power

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-2-929937-1
Automotive Electronic Connector 332-2-929937-1
Contact SKT Crimp ST Cable Mount 13-15AWG T/R Automotive Product overview: 2-929937-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-929937-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 13-15AWG T/R Automotive Product overview: 2-929937-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-929937-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity - 17R8785 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity
17R8785
Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity 17R8785
AUTOMOTIVE CONTACT, SKT, 17-14AWG, CRIMP; Product Range:Junior Power Timer; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 17-14AWG, CRIMP; Product Range:Junior Power Timer; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:17AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123015CT-ND 2-929937-1 332-2-929937-1 17R8785
Product Name Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Skt, 17-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4E-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details