Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333607-2-928776-7
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Press-Fit
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Phosphor Bronze
Standard Package: 50,000
Mounting: Through Hole
Terminal Type: Single Post
Length - Overall: 0.835" (21.21mm)
Insulation: Non-Insulated
Mounting Hole Diameter: 0.035" (0.89mm)
Terminal Style: Pin Retention
Board Thickness: 0.063" (1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Pin Size - Above Flange: 0.025" (0.64mm) Square
Pin Size - Below Flange: 0.025" (0.64mm) Square
HTSUS: 8536.90.4000
Other Part Number: -2-928776-7-SI,A1189
Base Product Number: 928776
RoHS Status: ROHS3 Compliant
MOD2 STIFT M.A-PIN
CONN PC PIN SQUARE 0.025 TIN
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333607-2-928776-7 | 17R8784 | 2-928776-7 |
| Product Name | Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors | Mod2 Stift M.a-Pin Amp - Te Connectivity | PC Pin, Single Post Connectors |
| Termination | Press-Fit | Press-Fit |