TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-928343-7

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 7 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 35 MM  [1.374 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2/5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 7 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 35 MM  [1.374 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2/5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-928343-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-928343-7
Rectangular Wire & Cable Connectors & Housings 2-928343-7
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 7 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 35 MM  [1.374 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2/5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Rib Location : 1b
  • Number of Positions : 7
  • Number of Rows : 1

Dimensions


  • Connector Height : 12.2 MM  [.48 INCH ]
  • Connector Length : 35 MM  [1.374 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • RAST Version : None
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2/5&6
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-928343-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-928343-7-ND
Rectangular Connector Housings 2-928343-7-ND
"7 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"7 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
7P Std-Timer Geh Amp - Te Connectivity - 17R8781 - Newark, An Avnet Company
Chicago, IL, United States
7P Std-Timer Geh Amp - Te Connectivity
17R8781
7P Std-Timer Geh Amp - Te Connectivity 17R8781
7P STD-TIMER GEH

7P STD-TIMER GEH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-928343-7 2-928343-7-ND 17R8781
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 7P Std-Timer Geh Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers