TE Connectivity Rectangular Connector Contacts 2-927771-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 17-2-927771-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-927771-1TR-ND
Rectangular Connector Contacts 17-2-927771-1TR-ND
Socket Contact Gold 17-20 AWG Crimp Power

Socket Contact Gold 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-2-927771-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2-927771-1CT-ND
Rectangular Connector Contacts 17-2-927771-1CT-ND
CONN SOCKET 17-20AWG CRIMP GOLD

CONN SOCKET 17-20AWG CRIMP GOLD

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0113 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0113
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0113
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7307 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7307
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7307
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Junior Power Timer Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-927771-1 17-2-927771-1TR-ND 18AH0113
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers