TE Connectivity Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 2-917808-2

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D5200 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D5200 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity - 70AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
70AH7314
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 70AH7314
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D5200 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D5200 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D5200 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7314
Product Name Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details