TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-917807-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 43.52 MM  [1.71 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 43.52 MM  [1.71 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-917807-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-917807-3
Rectangular Wire & Cable Connectors & Housings 2-917807-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 43.52 MM  [1.71 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.86 MM  [.78 INCH ]
  • Connector Length : 43.52 MM  [1.71 INCH ]
  • Connector Width : 29 MM  [1.14 INCH ]
  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380711-2-917807-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380711-2-917807-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380711-2-917807-3
Win Source Part Number: 1380711-2-917807-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Dynamic D-5200 Number of Positions: 6 Pitch: 0.400" (10.16mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.400" (10.16mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 400 pcs Insulation Material: Thermoplastic, Polyester, Glass Filled Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Base Product Number: 917807 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380711-2-917807-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: Dynamic D-5200
Number of Positions: 6
Pitch: 0.400" (10.16mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.400" (10.16mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 400 pcs
Insulation Material: Thermoplastic, Polyester, Glass Filled
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity
Base Product Number: 917807
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-2-917807-3
Electronic Connector 361-2-917807-3
6 Pos Female Power Connector, Wire-to-Wire, Crimp, UL94 V-0 Product overview: 2-917807-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-917807-3 can be used for catalog matching and distributor lookup.

6 Pos Female Power Connector, Wire-to-Wire, Crimp, UL94 V-0 Product overview: 2-917807-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-917807-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29745-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29745-ND
Rectangular Connector Housings A29745-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200M Rec Hsg 6P Y-Y Amp - Te Connectivity - 87AJ9817 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Rec Hsg 6P Y-Y Amp - Te Connectivity
87AJ9817
Dynamic D-5200M Rec Hsg 6P Y-Y Amp - Te Connectivity 87AJ9817
DYNAMIC D-5200M REC HSG 6P Y-Y

DYNAMIC D-5200M REC HSG 6P Y-Y

Supplier's Site
CONN RCPT 10.16 6POS DUAL KEY-YY - 792-2-917807-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 10.16 6POS DUAL KEY-YY
792-2-917807-3
CONN RCPT 10.16 6POS DUAL KEY-YY 792-2-917807-3
CONN RCPT 10.16 6POS DUAL KEY-YY

CONN RCPT 10.16 6POS DUAL KEY-YY

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-917807-3 1380711-2-917807-3 361-2-917807-3 A29745-ND 87AJ9817 792-2-917807-3
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings Dynamic D-5200M Rec Hsg 6P Y-Y Amp - Te Connectivity CONN RCPT 10.16 6POS DUAL KEY-YY
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 28AC6874 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details