TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-917807-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 33.36 MM  [1.31 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 33.36 MM  [1.31 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-917807-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-917807-2
Rectangular Wire & Cable Connectors & Housings 2-917807-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 33.36 MM  [1.31 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.86 MM  [.78 INCH ]
  • Connector Length : 33.36 MM  [1.31 INCH ]
  • Connector Width : 29 MM  [1.14 INCH ]
  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors - 2-917807-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2-917807-2
Connectors 2-917807-2
DYNAMIC D-5200M REC HSG 4P Y-Y

DYNAMIC D-5200M REC HSG 4P Y-Y

Buy Now
Rectangular Connector Housings - A29742-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29742-ND
Rectangular Connector Housings A29742-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1054866-2-917807-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1054866-2-917807-2
Connectors, Interconnects - Rectangular Connectors - Housings 1054866-2-917807-2
Win Source Part Number: 1054866-2-917807-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Dynamic D-5200 Number of Positions: 4 Pitch: 0.400" (10.16mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.400" (10.16mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 150 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-917807-2; 1-917809-2; 1-917808-2; 35270-04102-917807-2 .; 2-917807-2..; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A29742,2266-2-917807 -2,29178072 Base Product Number: 917807

Win Source Part Number: 1054866-2-917807-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Dynamic D-5200
Number of Positions: 4
Pitch: 0.400" (10.16mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.400" (10.16mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 150
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-917807-2; 1-917809-2; 1-917808-2; 35270-04102-917807-2.; 2-917807-2..;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A29742,2266-2-917807-2,29178072
Base Product Number: 917807

Buy Now Datasheet
Wire Housings & Plugs - 7201711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201711P
Wire Housings & Plugs 7201711P
TE Connectivity 2-917807-2

TE Connectivity 2-917807-2

Supplier's Site
Wire Housings & Plugs - 7201711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201711
Wire Housings & Plugs 7201711
TE Connectivity 2-917807-2

TE Connectivity 2-917807-2

Supplier's Site
Wire Housings & Plugs - 1644101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644101
Wire Housings & Plugs 1644101
TE Connectivity 2-917807-2

TE Connectivity 2-917807-2

Supplier's Site
Singapore, Singapore
630V Electronic Connector
361-2-917807-2
630V Electronic Connector 361-2-917807-2
4P Wire-to-Wire Power Connector, 630V, UL94 V-0, Crimp Product overview: 2-917807-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-917807-2 can be used for catalog matching and distributor lookup.

4P Wire-to-Wire Power Connector, 630V, UL94 V-0, Crimp Product overview: 2-917807-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-917807-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 12H4539 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
12H4539
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 12H4539
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Power Contacts; Colour:Black; Connector Mounting:Cable MountRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Power Contacts; Colour:Black; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-917807-2 2-917807-2 A29742-ND 1054866-2-917807-2 7201711P 7201711 361-2-917807-2 12H4539
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Wire Housings & Plugs Wire Housings & Plugs 630V Electronic Connector Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 26AC5918 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 104482-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers