TE Connectivity Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity 2-917659-6

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity - 70AH0127 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity
70AH0127
Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity 70AH0127
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Dynamic D3200 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D3200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0127
Product Name Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details