"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
DYNAMCI D-3200 HDR ASSY 12P V ROHS COMPLIANT: YES
DYNAMCI D-3200 HDR ASSY 12P V
CONN HEADR 12POS STR KEY-YY 30AU
CONN HEADER VERT 12POS 5.08MM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29728-ND | 12H4537 | 792-2-917658-3 | 2-917658-3 |
| Product Name | Headers, Male Pins | Dynamci D-3200 Hdr Assy 12P V Rohs Compliant Amp - Te Connectivity | CONN HEADR 12POS STR KEY-YY 30AU | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Number of Contacts | 12 # |