"Connector Header Through Hole 4 position 0.400"" (10.16mm)"
4 Pos Power Connector, 30A, 630V, Wire-to-Board, Solder, Thru-Hole Product overview: 2-917542-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 630V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-917542-2 can be used for catalog matching and distributor lookup.
DYNAMIC D-5 S/ROW HDR ASY 4P V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29711-ND | 316-2-917542-2 | 17R8765 |
| Product Name | Headers, Male Pins | 30A 630V Electronic Connector | Dynamic D-5 S/row Hdr Asy 4P V Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 630 volts | 630 volts |