TE Connectivity PCB Headers & Receptacles 2-917361-0

Description
Body Features Primary Product Color : White Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Type : Tab Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Dimensions Connector Height : 7.8 MM  [.307 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Self-Aligning (Alignment Free) PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 252 Packaging Type : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Type : Tab Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Dimensions Connector Height : 7.8 MM  [.307 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Self-Aligning (Alignment Free) PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 252 Packaging Type : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-917361-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-917361-0
PCB Headers & Receptacles 2-917361-0
Body Features Primary Product Color : White Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Type : Tab Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Dimensions Connector Height : 7.8 MM  [.307 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Self-Aligning (Alignment Free) PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 252 Packaging Type : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 20
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ]
  • Contact Type : Tab
  • Mating Tab Thickness : .25 MM  [.01 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]

Dimensions


  • Connector Height : 7.8 MM  [.307 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : Nylon 6/6 GF
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Self-Aligning (Alignment Free)
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 252
  • Packaging Type : Tray, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-917361-0
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 50 volts
Current Rating 1 amps
Insulation Resistance 100 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103240-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers