TE Connectivity Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 2-917360-6

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Package: Tray Product Status: Last Time Buy Connector Type: Receptacle, Non-Gendered Number of Positions: 26 Pitch: 0.049" (1.25mm) Mounting Type: Through Hole, Right Angle Height Above Board: 0.213" (5.40mm) Features: Board Lock
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Package: Tray Product Status: Last Time Buy Connector Type: Receptacle, Non-Gendered Number of Positions: 26 Pitch: 0.049" (1.25mm) Mounting Type: Through Hole, Right Angle Height Above Board: 0.213" (5.40mm) Features: Board Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Package: Tray Product Status: Last Time Buy Connector Type: Receptacle, Non-Gendered Number of Positions: 26 Pitch: 0.049" (1.25mm) Mounting Type: Through Hole, Right Angle Height Above Board: 0.213" (5.40mm) Features: Board Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tray
Product Status: Last Time Buy
Connector Type: Receptacle, Non-Gendered
Number of Positions: 26
Pitch: 0.049" (1.25mm)
Mounting Type: Through Hole, Right Angle
Height Above Board: 0.213" (5.40mm)
Features: Board Lock

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A108354-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A108354-ND
Arrays, Edge Type, Mezzanine (Board to Board) A108354-ND
26 Position Connector Receptacle, Non-Gendered Through Hole, Right Angle Tin

26 Position Connector Receptacle, Non-Gendered Through Hole, Right Angle Tin

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-917360-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-917360-6
CONN RCPT 26POS R/A TIN

CONN RCPT 26POS R/A TIN

Supplier's Site
1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity - 76AC3709 - Newark, An Avnet Company
Chicago, IL, United States
1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity
76AC3709
1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity 76AC3709
1.25 AF REC ASSY 26P B/TRAY

1.25 AF REC ASSY 26P B/TRAY

Supplier's Site
1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity - 98X5521 - Newark, An Avnet Company
Chicago, IL, United States
1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity
98X5521
1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity 98X5521
1.25 AF REC ASSY 26P B/TRAY

1.25 AF REC ASSY 26P B/TRAY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A108354-ND 2-917360-6 76AC3709
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1.25 Af Rec Assy 26P B/tray Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Non-Gendered Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details