TE Connectivity Connector Contacts 2-87523-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-87523-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-87523-4
Connector Contacts 2-87523-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Tin Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 394.71 - 1184.12

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG - 70042966 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG
70042966
CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG 70042966
CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG

CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 2-87523-4 70042966
Product Name Connector Contacts CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details