TE Connectivity Wire-Board Connector Receptacle 13 Position, 2.54Mm; Product Range Amp Te Connectivity 2-87499-3

Description
WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:13Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:13Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 13 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4898 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 13 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4898
Wire-Board Connector Receptacle 13 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4898
WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:13Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 13 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:13Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:13Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4898
Product Name Wire-Board Connector Receptacle 13 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details