TE Connectivity Product Range Amp Te Connectivity 2-87456-9.

Description
Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 15AC5402 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
15AC5402
Product Range Amp Te Connectivity 15AC5402
Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:34Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC5402
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details