TE Connectivity Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity 2-87456-9

Description
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity - 88F2843 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity
88F2843
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity 88F2843
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; Features:Unstamped Housing; No. of Contacts:34Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88F2843
Product Name Wire-Board Connector Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details