TE Connectivity Wtb Housing, Rcpt, 30Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 2-87456-5

Description
WTB HOUSING, RCPT, 30POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 30POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 30Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 76AC3697 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 30Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
76AC3697
Wtb Housing, Rcpt, 30Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 76AC3697
WTB HOUSING, RCPT, 30POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 30POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:30Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76AC3697
Product Name Wtb Housing, Rcpt, 30Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details