TE Connectivity ™ Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 2-87195-5

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: AMPMODU Mod IV 1/2 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Base Product Number: 87195
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: AMPMODU Mod IV 1/2 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Base Product Number: 87195
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts - 2-87195-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
2-87195-5
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 2-87195-5
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: AMPMODU Mod IV 1/2 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Base Product Number: 87195

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Series: AMPMODU Mod IV 1/2
Package: Bulk
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Base Product Number: 87195

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2-87195-5
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Dsub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 82R7144 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0252 inch (0.6400 mm)
View Details