TE Connectivity Product Range Amp - Te Connectivity 2-87195-1.

Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:24AWGRoHS Compliant: No
Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:24AWGRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC4092
Product Range Amp - Te Connectivity 24AC4092
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:24AWGRoHS Compliant: No

Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:24AWGRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC4092
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details