TE Connectivity Connector Contacts 2-85842-0

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 13.33 MM  [.525 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 13.33 MM  [.525 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-85842-0 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-85842-0
Connector Contacts 2-85842-0
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 13.33 MM  [.525 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 13.33 MM  [.525 INCH ]
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-85842-0
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details