Body Features Primary Product Color : White
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions Accepts Flex Cable Thickness : .3 MM [.012 INCH ] Connector Height : 5.6 MM [.22 INCH ] Connector Length : 23 MM [.906 INCH ] Connector Width : 3 MM [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 125
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : PBT GF
Identification Marking Circuit Identification Feature : With
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Non ZIF PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube
Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board PCB Connector Type : PCB Mount Receptacle
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM [.118 INCH ]
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
- Primary Product Color : White
Configuration Features
- Compatible With Wire & Cable Type : FPC, FFC
- Number of Positions : 21
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Staggered Type A
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
- Contact Shape & Form : Single Beam
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Accepts Flex Cable Thickness : .3 MM [.012 INCH ]
- Connector Height : 5.6 MM [.22 INCH ]
- Connector Length : 23 MM [.906 INCH ]
- Connector Width : 3 MM [.118 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 125
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : PBT GF
Identification Marking
- Circuit Identification Feature : With
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Non ZIF
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Kinked Solder Tails
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Tube
Product Type Features
- Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Flex-to-Board
- PCB Connector Type : PCB Mount Receptacle
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3 MM [.118 INCH ]
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]