TE Connectivity FPC Connectors 2-84982-0

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 22 MM  [.866 INCH ] Connector Width : 4.4 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 22 MM  [.866 INCH ] Connector Width : 4.4 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2-84982-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
2-84982-0
FPC Connectors 2-84982-0
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 22 MM  [.866 INCH ] Connector Width : 4.4 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 20
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 5.6 MM  [.22 INCH ]
  • Connector Length : 22 MM  [.866 INCH ]
  • Connector Width : 4.4 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • Insertion Force Type : Non ZIF
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 2-84982-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
2-84982-0
FFC / FPC 2-84982-0
1MM FFC SMT V ASSY 20P EMBOSS

1MM FFC SMT V ASSY 20P EMBOSS

Buy Now
Swedesboro, NJ, United States
FFC / FPC
2-84982-0
FFC / FPC 2-84982-0
FFC / FPC

FFC / FPC

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A100316CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100316CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100316CT-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100316DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100316DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100316DKR-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100316TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100316TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100316TR-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
1A 125V Electronic Connector
399-2-84982-0
1A 125V Electronic Connector 399-2-84982-0
1mm FFC SMT Header, 20 Pos, 1A, 125V, Straight, Tin Product overview: 2-84982-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-84982-0 can be used for catalog matching and distributor lookup.

1mm FFC SMT Header, 20 Pos, 1A, 125V, Straight, Tin Product overview: 2-84982-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-84982-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1Mm Ffc Smt V Assy 20P Emboss Rohs Compliant Amp - Te Connectivity - 76AC3681 - Newark, An Avnet Company
Chicago, IL, United States
1Mm Ffc Smt V Assy 20P Emboss Rohs Compliant Amp - Te Connectivity
76AC3681
1Mm Ffc Smt V Assy 20P Emboss Rohs Compliant Amp - Te Connectivity 76AC3681
1MM FFC SMT V ASSY 20P EMBOSS ROHS COMPLIANT: YES

1MM FFC SMT V ASSY 20P EMBOSS ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, 20Pos, 1Row, 1Mm, Smt Rohs Compliant Amp - Te Connectivity - 51AK9671 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 20Pos, 1Row, 1Mm, Smt Rohs Compliant Amp - Te Connectivity
51AK9671
Conn, Ffc/fpc, 20Pos, 1Row, 1Mm, Smt Rohs Compliant Amp - Te Connectivity 51AK9671
CONN, FFC/FPC, 20POS, 1ROW, 1MM, SMT ROHS COMPLIANT: YES

CONN, FFC/FPC, 20POS, 1ROW, 1MM, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-84982-0 2-84982-0 A100316CT-ND 399-2-84982-0 76AC3681
Product Name FPC Connectors FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies 1A 125V Electronic Connector 1Mm Ffc Smt V Assy 20P Emboss Rohs Compliant Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount SMD/SMT
Mounting Board Mount Surface Mount
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data