TE Connectivity FPC Connectors 2-84952-7

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 27 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 34.92 MM  [1.375 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 27 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 34.92 MM  [1.375 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2-84952-7 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
2-84952-7
FPC Connectors 2-84952-7
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 27 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 34.92 MM  [1.375 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 27
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 34.92 MM  [1.375 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101398DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101398DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101398DKR-ND
"27 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"27 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101398CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101398CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101398CT-ND
"27 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"27 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101398TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101398TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101398TR-ND
"27 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"27 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 27 Pitch: 0.039" (1.00mm) Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 27
Pitch: 0.039" (1.00mm)
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
FFC / FPC - 2-84952-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
2-84952-7
FFC / FPC 2-84952-7
1MM FPC HORZ.BOTTOM CONT.ASSY 27P

1MM FPC HORZ.BOTTOM CONT.ASSY 27P

Buy Now
Swedesboro, NJ, United States
FFC / FPC
2-84952-7
FFC / FPC 2-84952-7
FFC / FPC

FFC / FPC

Buy Now
Singapore, Singapore
SMD 1A 200V Electronic Connector
399-2-84952-7
SMD 1A 200V Electronic Connector 399-2-84952-7
27P 1MM FPC Header, 2.56mm H, 1A, 200V, SMD, Right Angle Product overview: 2-84952-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-84952-7 can be used for catalog matching and distributor lookup.

27P 1MM FPC Header, 2.56mm H, 1A, 200V, SMD, Right Angle Product overview: 2-84952-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-84952-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fpc Connector, Receptacle 27 Position 1Mmpitch; Pitch Spacing Amp - Te Connectivity - 17R8720 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Receptacle 27 Position 1Mmpitch; Pitch Spacing Amp - Te Connectivity
17R8720
Fpc Connector, Receptacle 27 Position 1Mmpitch; Pitch Spacing Amp - Te Connectivity 17R8720
FPC CONNECTOR, RECEPTACLE 27 POSITION 1MMPITCH; Pitch Spacing:1mm; No. of Contacts:27Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FPC CONNECTOR, RECEPTACLE 27 POSITION 1MMPITCH; Pitch Spacing:1mm; No. of Contacts:27Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
1Mm Fpc Horz.bottom Cont.assy 27P Amp - Te Connectivity - 76AC3674 - Newark, An Avnet Company
Chicago, IL, United States
1Mm Fpc Horz.bottom Cont.assy 27P Amp - Te Connectivity
76AC3674
1Mm Fpc Horz.bottom Cont.assy 27P Amp - Te Connectivity 76AC3674
1MM FPC HORZ.BOTTOM CONT.ASSY 27P

1MM FPC HORZ.BOTTOM CONT.ASSY 27P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-84952-7 A101398DKR-ND 2-84952-7 399-2-84952-7 17R8720 76AC3674
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC SMD 1A 200V Electronic Connector Fpc Connector, Receptacle 27 Position 1Mmpitch; Pitch Spacing Amp - Te Connectivity 1Mm Fpc Horz.bottom Cont.assy 27P Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data