TE Connectivity ™ Flat Flex Cables (FFC, FPC) - 2-84952-4 2-84952-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 849308-2-84952-4 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 2849524, A100254DKR, A100254CT, A100254TR, -2-84952-4-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849308-2-84952-4 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 2849524, A100254DKR, A100254CT, A100254TR, -2-84952-4-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 2-84952-4
849308-2-84952-4
Flat Flex Cables (FFC, FPC) - 2-84952-4 849308-2-84952-4
Manufacturer: TE Connectivity Win Source Part Number: 849308-2-84952-4 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 2849524, A100254DKR, A100254CT, A100254TR, -2-84952-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849308-2-84952-4
Features: Position Connector
Package: Reel - TR
Family Name: 84952
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2849524, A100254DKR, A100254CT, A100254TR, -2-84952-4-SI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849308-2-84952-4
Product Name Flat Flex Cables (FFC, FPC) - 2-84952-4
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assemblies
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/306-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details