TE Connectivity LGH Cables 2-839564-9

Description
"16 AWG LGH-2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"
Request a Quote Datasheet
Description
"16 AWG LGH-2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - 2-839564-9-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
2-839564-9-ND
LGH Cables 2-839564-9-ND
"16 AWG LGH-2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"

"16 AWG LGH-2 Plug to Cable (Round) Unshielded 18.38"" (466.852mm)"

Buy Now Datasheet
Cable Assemblies - LGH Cables - 2-839564-9 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
2-839564-9
Cable Assemblies - LGH Cables 2-839564-9
LGH-2 PLUG TO CBL 16AWG 18.38"

LGH-2 PLUG TO CBL 16AWG 18.38"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2-839564-9-ND 2-839564-9
Product Name LGH Cables Cable Assemblies - LGH Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details