TE Connectivity Circular Power Connectors 2-837975-1

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 4013.2 MM  [158 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 4013.2 MM  [158 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 2-837975-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
2-837975-1
Circular Power Connectors 2-837975-1
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 4013.2 MM  [158 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Type : Socket

Dimensions


  • Assembly Length : 4013.2 MM  [158 INCH ]
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VDC) : 40000

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated to Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2-837975-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2508591-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 178478-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Solar Connectors - 1-2491076-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connectors Power - 104480-9 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details