TE Connectivity Wedge Connectors 2-83623-0

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 177 MMSQ  [4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Size Group : C Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 177 MMSQ  [4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Size Group : C Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2-83623-0 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2-83623-0
Wedge Connectors 2-83623-0
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 177 MMSQ  [4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Size Group : C Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Tap : 21.2 - 177 MMSQ  [4 - 336.4 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover
  • Size Group : C

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-83623-0
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details