TE Connectivity PCB Headers & Receptacles 2-829410-5

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5 Dimensions Connector Height : 6.2 MM  [.244 INCH ] PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5 Dimensions Connector Height : 6.2 MM  [.244 INCH ] PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-829410-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-829410-5
PCB Headers & Receptacles 2-829410-5
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5 Dimensions Connector Height : 6.2 MM  [.244 INCH ] PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Protection Type : Closed Entry Housing
  • Contact Type : Socket
  • Mating Pin Diameter : .63 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5

Dimensions


  • Connector Height : 6.2 MM  [.244 INCH ]
  • PCB Thickness (Recommended) (MM) : 1.6
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF
  • Mating Entry Location : Top

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-829410-5
Product Name PCB Headers & Receptacles
Mounting Through-Hole; PCB Mount Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102567-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102448-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details