TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-829261-2

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 9.8 MM  [.385 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 9.8 MM  [.385 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-829261-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-829261-2
Connector Hardware, Mounts, Locks & Retainers 2-829261-2
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 9.8 MM  [.385 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 9.8 MM  [.385 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 2-829261-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
2-829261-2-ND
D-Sub, D-Shaped Connector Jackscrews 2-829261-2-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Jackscrews -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Jackscrews
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Jackscrews
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Jackscrews Series: AMPLIMITE HD Package: Bulk Product Status: Active Accessory Type: Jackscrew Socket For Use With/Related Products: AMPLIMITE Series HD Length - Threaded Portion Below Head: 0.197" (5.00mm) Length - Below Head: 0.197" (5.00mm) Thread Size: 4-40 Socket, 4-40 Screw

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Jackscrews
Series: AMPLIMITE HD
Package: Bulk
Product Status: Active
Accessory Type: Jackscrew Socket
For Use With/Related Products: AMPLIMITE Series HD
Length - Threaded Portion Below Head: 0.197" (5.00mm)
Length - Below Head: 0.197" (5.00mm)
Thread Size: 4-40 Socket, 4-40 Screw

Buy Now Datasheet
D-Sub Connectors - 2-829261-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-829261-2
D-Sub Connectors 2-829261-2
HD.FEMALE SCREWLOCK

HD.FEMALE SCREWLOCK

Buy Now

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-829261-2 2-829261-2-ND 2-829261-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589462-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
Coax Connectors - 1466292-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers