TE ConnectivityPCB Headers & Receptacles2-828143-1
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.5 - 5 MICM [98.65 - 196.85 MICIN ] Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : PBTP GV
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.5 - 5 MICM [98.65 - 196.85 MICIN ] Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : PBTP GV
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.5 - 5 MICM [98.65 - 196.85 MICIN ] Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : PBTP GV
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
Board-to-Board Configuration : Parallel
Number of Positions : 21
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Thickness : 2.5 - 5 MICM [98.65 - 196.85 MICIN ]
Contact Type : Pin
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 5.08 MM [.2 INCH ]
Housing Material : PBTP GV
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Carton, Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
Header Type : Unshrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]