TE Connectivity PCB Headers & Receptacles 2-827261-1

Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GV Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GV Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-827261-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-827261-1
PCB Headers & Receptacles 2-827261-1
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GV Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 21
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Type : Pin

Dimensions


  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GV

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Box, Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-827261-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 103330-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers