Body Features Primary Product Color : Black
Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 17.5 MM [.69 INCH ] Connector Width : 96 MM [3.78 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 27 MM [1.06 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No Solder Process : Wave Solder Capable
Other Interface Number : 281810, 827249, 963317, 963325
Packaging Features Packaging Method : Tray Packaging Quantity : 126
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 17.5 MM [.69 INCH ] Connector Width : 96 MM [3.78 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 27 MM [1.06 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No Solder Process : Wave Solder Capable
Other Interface Number : 281810, 827249, 963317, 963325
Packaging Features Packaging Method : Tray Packaging Quantity : 126
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 17.5 MM [.69 INCH ] Connector Width : 96 MM [3.78 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 27 MM [1.06 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No Solder Process : Wave Solder Capable
Other Interface Number : 281810, 827249, 963317, 963325
Packaging Features Packaging Method : Tray Packaging Quantity : 126
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 25
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 25
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 10
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 3 MM [.118 INCH ]
Dimensions
Connector Length : 17.5 MM [.69 INCH ]
Connector Width : 96 MM [3.78 INCH ]
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Profile Height from PCB : 27 MM [1.06 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : Without
PCB Mount Retention Type : Mounting Hole
Panel Mount Feature : Without
Operation/Application
Circuit Application : Power
Shielded : No
Solder Process : Wave Solder Capable
Other
Interface Number : 281810, 827249, 963317, 963325
Packaging Features
Packaging Method : Tray
Packaging Quantity : 126
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Screw
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]