"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
20P MOD2 STIFT LEI ROHS COMPLIANT: YES
CONN HEADER VERT 20POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-826646-0-ND | 12H4393 | 2-826646-0 |
| Product Name | Headers, Male Pins | 20P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |