TE Connectivity 2-826634-0 Pin Header
TE Connectivity 2-826634-0 Pin Header
TE Connectivity 2-826634-0 Pin Header
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6689517 | 6689517P | A106438-ND | 70AH7310 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder | Through Hole Right Angle |