Body Features Connector Profile : Standard Primary Product Color : Green
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 26 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.2 MM [.559 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VACRMS) : 1200 Insulation Resistance (MEGO) : 5000
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : PBT GF
Industry Standards Approved Standards : CSA LE7189, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Solder Process Feature : Board Standoff
Other Position Locations Omitted : 0
Packaging Features Packaging Type : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .8 MM [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Green
Configuration Features
- Board-to-Board Configuration : Parallel
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 26
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Tin
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Length : 14.2 MM [.559 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 1.6 MM [.063 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 12
- Dielectric Withstanding Voltage (Max) (VACRMS) : 1200
- Insulation Resistance (MEGO) : 5000
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Material : PBT GF
Industry Standards
- Approved Standards : CSA LE7189, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Solder Process Feature : Board Standoff
Other
- Position Locations Omitted : 0
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Header Type : Unshrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .8 MM [.031 INCH ]
- Rectangular Termination Post & Tail Width : .9 MM [.035 INCH ]
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]