TE Connectivity Headers, Male Pins 2-825437-4

Description
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-825437-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-825437-4-ND
Headers, Male Pins 2-825437-4-ND
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"

Buy Now Datasheet
Mod 2 Pinhdr 1X24P. Rohs Compliant Amp - Te Connectivity - 12H4342 - Newark, An Avnet Company
Chicago, IL, United States
Mod 2 Pinhdr 1X24P. Rohs Compliant Amp - Te Connectivity
12H4342
Mod 2 Pinhdr 1X24P. Rohs Compliant Amp - Te Connectivity 12H4342
MOD 2 PINHDR 1X24P. ROHS COMPLIANT: YES

MOD 2 PINHDR 1X24P. ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
2-825437-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2-825437-4
CONN HEADER R/A 24POS 2.54MM

CONN HEADER R/A 24POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-825437-4-ND 12H4342 2-825437-4
Product Name Headers, Male Pins Mod 2 Pinhdr 1X24P. Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-24KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details