TE Connectivity Sockets for ICs, Transistors - 2-822114-4 2-822114-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766287-2-822114-4 Packaging: Tube Type: QFP Mounting Style: Through Hole Features: Closed Frame Termination: Solder Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 160 (4 x 40) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.135" (3.43mm) Family Name: 822114 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766287-2-822114-4 Packaging: Tube Type: QFP Mounting Style: Through Hole Features: Closed Frame Termination: Solder Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 160 (4 x 40) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.135" (3.43mm) Family Name: 822114 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 2-822114-4 - 766287-2-822114-4 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 2-822114-4
766287-2-822114-4
Sockets for ICs, Transistors - 2-822114-4 766287-2-822114-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766287-2-822114-4 Packaging: Tube Type: QFP Mounting Style: Through Hole Features: Closed Frame Termination: Solder Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 160 (4 x 40) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.135" (3.43mm) Family Name: 822114 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766287-2-822114-4
Packaging: Tube
Type: QFP
Mounting Style: Through Hole
Features: Closed Frame
Termination: Solder
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 160 (4 x 40)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 200μin (5.08μm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.135" (3.43mm)
Family Name: 822114
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC Sockets - A32889-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A32889-ND
IC Sockets A32889-ND
160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole

160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-2-822114-4
Electronic Connector 409-2-822114-4
CONN SOCKET PQFP 160POS TIN-LEAD Product overview: 2-822114-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-2-822114-4 can be used for catalog matching and distributor lookup.

CONN SOCKET PQFP 160POS TIN-LEAD Product overview: 2-822114-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-2-822114-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 2-822114-4 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2-822114-4
Sockets for ICs, Transistors 2-822114-4
CONN SOCKET PQFP 160POS TIN-LEAD

CONN SOCKET PQFP 160POS TIN-LEAD

Supplier's Site Datasheet
Pqfp Socket, 160 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 16M2855 - Newark, An Avnet Company
Chicago, IL, United States
Pqfp Socket, 160 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
16M2855
Pqfp Socket, 160 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 16M2855
PQFP SOCKET, 160 POSITION, THROUGH HOLE; No. of Contacts:160Contacts ; Connector Type:PQFP Socket; Pitch Spacing:0.64mm; Product Range:MICRO-PITCH Series; Row Pitch:-; Contact Material:Phosphor Bronze; Size:1.504 x 1.102" RoHS Compliant: Yes

PQFP SOCKET, 160 POSITION, THROUGH HOLE; No. of Contacts:160Contacts; Connector Type:PQFP Socket; Pitch Spacing:0.64mm; Product Range:MICRO-PITCH Series; Row Pitch:-; Contact Material:Phosphor Bronze; Size:1.504 x 1.102" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766287-2-822114-4 A32889-ND 409-2-822114-4 2-822114-4 16M2855
Product Name Sockets for ICs, Transistors - 2-822114-4 IC Sockets Electronic Connector Sockets for ICs, Transistors Pqfp Socket, 160 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data