TE Connectivity Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 2.7E+47

Description
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KU Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KU Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3425 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3425
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3425
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KU Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KU Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E046
Relay Sockets & Hardware 27E046
Relay Sockets & Hardware HARD MOUNT SOCKET PCB

Relay Sockets & Hardware HARD MOUNT SOCKET PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 57F3425 27E046
Product Name Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6667959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2P-8P-AL33-T22 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details