TE Connectivity Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 2.7E+24

Description
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KHA, KHS, & PT Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KHA, KHS, & PT Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 95F7966 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
95F7966
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 95F7966
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KHA, KHS, & PT Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KHA, KHS, & PT Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E023
Relay Sockets & Fixings 27E023
Relay Sockets & Fixings 4PDT PC TERM KH/KHA

Relay Sockets & Fixings 4PDT PC TERM KH/KHA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 95F7966 27E023
Product Name Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Fixings
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details