TE Connectivity Relay Sockets & Fixings 2.7E+167

Description
Relay Sockets & Fixings 4PDT SMT KH/KHA
Datasheet
Description
Relay Sockets & Fixings 4PDT SMT KH/KHA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E166
Relay Sockets & Fixings 27E166
Relay Sockets & Fixings 4PDT SMT KH/KHA

Relay Sockets & Fixings 4PDT SMT KH/KHA

Buy Now Datasheet
Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 57F3447 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
57F3447
Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 57F3447
RELAY SOCKET, 14, 5A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

RELAY SOCKET, 14, 5A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E166 57F3447
Product Name Relay Sockets & Fixings Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 48 volts
View Details
Relay Sockets - RSE116626-ND - DigiKey
Specs
Mounting Style Panel
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details