TE Connectivity Relay Sockets & Hardware 2.7E+163

Description
Relay Sockets & Hardware 2 POLE SOLDER SOCKET
Datasheet
Description
Relay Sockets & Hardware 2 POLE SOLDER SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E162
Relay Sockets & Hardware 27E162
Relay Sockets & Hardware 2 POLE SOLDER SOCKET

Relay Sockets & Hardware 2 POLE SOLDER SOCKET

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3444 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3444
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3444
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:10Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:2Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:10Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E162 57F3444
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2534050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2PY-8P-BL52-T22 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details